Cornell Dubilier Aluminum Electrolytic 828LMH025MZBD

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 828LMH025MZBD is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 4700 µF, a maximum ESR of 123.46 mΩ at 120 Hz and +20°C, and a ripple current rating of 2.5 A RMS. It has a case size of 22 mm diameter by 40 mm length and operates within a temperature range of -40°C to +105°C. The part features a tolerance of +20%, a dissipation factor of 0.25 at 120 Hz, and is rated for 2000 hours of load life at +105°C with rated voltage and ripple current applied.

Datasheet Summary
Powered by GS/AI

The 828LMH025MZBD is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 4700 µF, a maximum ESR of 123.46 mΩ at 120 Hz and +20°C, and a ripple current rating of 2.5 A RMS. It has a case size of 22 mm diameter by 40 mm length and operates within a temperature range of -40°C to +105°C. The part features a tolerance of +20%, a dissipation factor of 0.25 at 120 Hz, and is rated for 2000 hours of load life at +105°C with rated voltage and ripple current applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 828LMH025MZBD - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
828LMH025MZBD
Aluminum Electrolytic 828LMH025MZBD
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 828LMH025MZBD
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C714U020DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C253T040CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101902U040AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details