The 828LMB035M2DD is an aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 8200 µF, a maximum ESR of 80.87 mΩ at 120 Hz and +20°C, and a RMS ripple current rating of 2.9 A at 105°C. It has a case size of 30 mm in diameter and 30 mm in length, operating within a temperature range of -40°C to +105°C. The capacitor is designed for high ripple current applications including filtering and switching power supplies, with a load life of 3000 hours at 105°C and rated voltage. It meets the specified surge voltage of 44 VDC and leakage current limits, and maintains capacitance change under 20% of initial value after thermal stress testing.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 828LMB035M2DD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |