828LMB025M2DC is a snap-in aluminum electrolytic capacitor with a rated voltage of 25 VDC, capacitance of 8200 μF, and a maximum RMS ripple current of 2.7 A at 120 Hz and 105°C. It has a maximum ESR of 90.98 mΩ at 120 Hz, measures 30 mm in diameter and 25 mm in height, and operates from -40°C to +105°C. The capacitor meets a 3000-hour load life specification at 105°C with rated voltage and ripple current applied, and its capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
828LMB025M2DC is a snap-in aluminum electrolytic capacitor with a rated voltage of 25 VDC, capacitance of 8200 μF, and a maximum RMS ripple current of 2.7 A at 120 Hz and 105°C. It has a maximum ESR of 90.98 mΩ at 120 Hz, measures 30 mm in diameter and 25 mm in height, and operates from -40°C to +105°C. The capacitor meets a 3000-hour load life specification at 105°C with rated voltage and ripple current applied, and its capacitance tolerance is +20% at 120 Hz and 20°C.