The 828LMB025M2BE is an aluminum electrolytic capacitor rated for 25 V DC, with a capacitance of 8200 μF, a maximum ripple current of 2.7 A at 120 Hz and 105°C, and an ESR of 90.98 mΩ. It has a dimensions of 22 mm in diameter and 35 mm in length. The capacitor operates within a temperature range of -25°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It meets a 3000-hour load life requirement at 105°C with rated voltage and ripple current applied. The case style is snap-in, with lead configuration code B, suitable for mounting in power supply filtering and switching applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 828LMB025M2BE |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |