The 828LMB016M2BD is an aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 8200 µF, a maximum ESR of 101.09 mΩ at 120 Hz and +20°C, and a rated RMS ripple current of 2.4 A at 120 Hz and +105°C. It has a case size of 22 mm diameter by 30 mm length, operates within a temperature range of -25°C to +105°C, and is designed for a load life of 3000 hours at 105°C with rated voltage and ripple current applied. The capacitance tolerance is +20% at 120 Hz and 20°C, and it features a snap-in lead style with a diameter of 22 mm.
Datasheet Summary Powered by GS/AI
The 828LMB016M2BD is an aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 8200 µF, a maximum ESR of 101.09 mΩ at 120 Hz and +20°C, and a rated RMS ripple current of 2.4 A at 120 Hz and +105°C. It has a case size of 22 mm diameter by 30 mm length, operates within a temperature range of -25°C to +105°C, and is designed for a load life of 3000 hours at 105°C with rated voltage and ripple current applied. The capacitance tolerance is +20% at 120 Hz and 20°C, and it features a snap-in lead style with a diameter of 22 mm.