Aluminum electrolytic capacitor with a rated voltage of 35 VDC, capacitance of 8200 μF, and a maximum RMS ripple current of 3.29 A at 120 Hz and 85°C. It has a maximum ESR of 80.87 mΩ, operates over a temperature range of -40°C to +85°C, and features a 20 mm diameter with a 30 mm length (DxL). The capacitance tolerance is +20% at 120 Hz and 20°C, with a dissipation factor of 0.25 at 120 Hz. The part supports lead styles with a 30 mm diameter and is rated for 2000 hours of load life at 85°C under full rated ripple current. The surge voltage rating is 44 VDC.
Datasheet Summary Powered by GS/AI
Aluminum electrolytic capacitor with a rated voltage of 35 VDC, capacitance of 8200 μF, and a maximum RMS ripple current of 3.29 A at 120 Hz and 85°C. It has a maximum ESR of 80.87 mΩ, operates over a temperature range of -40°C to +85°C, and features a 20 mm diameter with a 30 mm length (DxL). The capacitance tolerance is +20% at 120 Hz and 20°C, with a dissipation factor of 0.25 at 120 Hz. The part supports lead styles with a 30 mm diameter and is rated for 2000 hours of load life at 85°C under full rated ripple current. The surge voltage rating is 44 VDC.