The 827UVR6R3MGU is an aluminum polymer capacitor designed for high ripple current and low ESR in DC-DC converters and voltage regulators. It has a rated voltage of 6.3 VDC, a capacitance of 820 µF, and a maximum ESR of 0.2426 Ω at 100 kHz and 20°C. The capacitor operates over a temperature range of -55°C to +105°C and supports a maximum ripple current of 4500 mA at 100 kHz and +105°C. It is packaged in a cylindrical case measuring 10 mm in diameter by 12.5 mm in length. The part meets longevity standards with 2000 hours of load life at 105°C and 1000 hours of damp heat exposure at 60°C with 90-95% relative humidity, maintaining specified electrical parameters within defined tolerances.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 827UVR6R3MGU |
| Product Name | Aluminum Polymer |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |