Aluminum polymer capacitor for DC-DC converters and voltage regulation, with a rated voltage of 2.5 VDC and capacitance of 820 µF, in a radial package measuring 8 mm in diameter and 8 mm in height. It has a maximum ESR of 7 mΩ at 100 kHz and 105°C, supports a ripple current of 5600 mA RMS at 105°C, and operates reliably at temperatures from -55°C to +105°C. It meets a 5000-hour load life specification at rated voltage and 105°C, with capacitance change under 20% and leakage current within specified limits. Dissipation factor is 10% maximum at 120 Hz and 20°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 820UF 20% 2.5V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 827UER2R5MFF | 827UER2R5MFF | 827UER2R5MFF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 820 microF | 820 microF | 820 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |