For New Design: Yes
Capacitance: 820 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 3,000 @ 105°C
Ripple Current: 995 mA @ 100 kHz, 105°C
ESR: 444.8 mΩ @ 120 Hz, 20°C
Diameter: 8mm
Length: 16mm
Lead Spacing: 3.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 820 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 3,000 @ 105°C
Ripple Current: 995 mA @ 100 kHz, 105°C
ESR: 444.8 mΩ @ 120 Hz, 20°C
Diameter: 8mm
Length: 16mm
Lead Spacing: 3.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 827KXM6R3M is an aluminum electrolytic capacitor with a capacitance of 820 µF and a rated voltage of 6.3 VDC. It has a maximum ripple current of 995 mA at 100 kHz and 105°C, with an ESR of 0.4448 Ω at 120 Hz and 20°C. The component measures 8 mm in diameter and 16 mm in length, with a lead spacing of 3.5 mm. It operates over a temperature range of -55°C to +105°C and has a load life of 2000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 827KXM6R3M is an aluminum electrolytic capacitor with a capacitance of 820 µF and a rated voltage of 6.3 VDC. It has a maximum ripple current of 995 mA at 100 kHz and 105°C, with an ESR of 0.4448 Ω at 120 Hz and 20°C. The component measures 8 mm in diameter and 16 mm in length, with a lead spacing of 3.5 mm. It operates over a temperature range of -55°C to +105°C and has a load life of 2000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.