The 827FSB330XGCZ is a snap-in aluminum electrolytic capacitor rated for 330 VDC with a capacitance of 820 µF and an ESR of 0.18 Ω at 120 Hz and 20°C. It has dimensions of 25 mm in diameter and 60 mm in length. The capacitor operates from -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and meets specifications for charge/discharge cycling and shelf life at 70°C. Dissipation factor is ≤0.1 for capacitance values over 600 µF, and leakage current is defined at 5 minutes under rated voltage. The part is designed for emergency and signal lighting applications.
Datasheet Summary Powered by GS/AI
The 827FSB330XGCZ is a snap-in aluminum electrolytic capacitor rated for 330 VDC with a capacitance of 820 µF and an ESR of 0.18 Ω at 120 Hz and 20°C. It has dimensions of 25 mm in diameter and 60 mm in length. The capacitor operates from -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and meets specifications for charge/discharge cycling and shelf life at 70°C. Dissipation factor is ≤0.1 for capacitance values over 600 µF, and leakage current is defined at 5 minutes under rated voltage. The part is designed for emergency and signal lighting applications.