827AVG016MFBJ is a radial aluminum polymer capacitor rated for 16 VDC and 820 µF, designed for power units, LED lighting, and telecommunications. It operates from -55°C to +125°C, with a maximum ESR of 0.24261 Ω at 120 Hz and 20°C, and a ripple current capacity of 2624 mA at 105°C. The case dimensions are 8 mm in diameter by 12 mm in height. The dissipation factor is 12% max at 120 Hz and 20°C. After 2000 hours at 125°C with rated voltage, capacitance change is under 30%, leakage current remains within 100% of the specification, and ESR remains under 300% of the maximum. The failure rate is 0.5% per 1000 hours at 125°C with 60% confidence.
820µF 16V Aluminum - Polymer Capacitors Radial, Can 13mOhm 1500 Hrs @ 125°C
Aluminum Polymer Capacitors, High Temperature 820µF 16V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 820UF 20% 16V T/H
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 827AVG016MFBJ | 1572-1520-ND | 2002-827AVG016MFBJ | 827AVG016MFBJ | 827AVG016MFBJ |
| Product Name | Aluminum Polymer | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 820 microF | 820 microF | 820 microF | 820 microF | 820 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |