The 827ALG016MFBF is an aluminum polymer capacitor rated for 16 VDC, with a capacitance of 820 µF, a maximum ESR of 0.24261 Ω at 120 Hz and 20°C, and a maximum ripple current of 2624 mA at 100 kHz and 105°C. It is housed in a radial package with dimensions of 8 mm in diameter and 12 mm in length. The part operates reliably from -55°C to +125°C and has a leakage current of 11 µA at 20°C. It meets a load life requirement of 2000 hours at 125°C with rated voltage and ripple current applied, maintaining stability in capacitance, ESR, and leakage current within specified limits. The dissipation factor is 12% maximum at 120 Hz and 20°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 827ALG016MFBF |
| Product Name | Aluminum Polymer |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |