Cornell Dubilier Aluminum Polymer 826AVG050MFBJ

Description
Radial
Request a Quote
Description
Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 826AVG050MFBJ is a radial aluminum polymer capacitor rated for 50 VDC, with a capacitance of 82 µF, a maximum ESR of 2.4261 Ω at 120 Hz and 20°C, and a ripple current rating of 2250 mA at 105°C and 100 kHz. It measures 8 mm in diameter and 12 mm in length. The operating temperature range is -55°C to +125°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It meets a load life requirement of 2000 hours at 125°C with rated voltage applied, maintaining ≤300% increase in dissipation factor and ≤300% increase in ESR. The dissipation factor is maximum 12% at 120 Hz and 20°C, and leakage current is maximum 32 µA at 20°C. The impedance ratio from -55°C to +20°C is less than 1.25, and from -25°C to +20°C is less than 1.15.

Datasheet Summary
Powered by GS/AI

The 826AVG050MFBJ is a radial aluminum polymer capacitor rated for 50 VDC, with a capacitance of 82 µF, a maximum ESR of 2.4261 Ω at 120 Hz and 20°C, and a ripple current rating of 2250 mA at 105°C and 100 kHz. It measures 8 mm in diameter and 12 mm in length. The operating temperature range is -55°C to +125°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It meets a load life requirement of 2000 hours at 125°C with rated voltage applied, maintaining ≤300% increase in dissipation factor and ≤300% increase in ESR. The dissipation factor is maximum 12% at 120 Hz and 20°C, and leakage current is maximum 32 µA at 20°C. The impedance ratio from -55°C to +20°C is less than 1.25, and from -25°C to +20°C is less than 1.15.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Polymer - 826AVG050MFBJ - Cornell Dubilier
Liberty, SC, United States
Aluminum Polymer
826AVG050MFBJ
Aluminum Polymer 826AVG050MFBJ
Radial

Radial

Supplier's Site Datasheet
Aluminum Polymer Capacitor - 826AVG050MFBJ - Richardson RFPD
Downers Grove, IL, United States
Aluminum Polymer Capacitor
826AVG050MFBJ
Aluminum Polymer Capacitor 826AVG050MFBJ
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Aluminum - Polymer Capacitors - 826AVG050MFBJ-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
826AVG050MFBJ-ND
Aluminum - Polymer Capacitors 826AVG050MFBJ-ND
82µF 50V Aluminum - Polymer Capacitors Radial, Can 32mOhm 2000 Hrs @ 125°C

82µF 50V Aluminum - Polymer Capacitors Radial, Can 32mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Polymer Capacitors - 2002-826AVG050MFBJ - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Polymer Capacitors
2002-826AVG050MFBJ
Aluminum Polymer Capacitors 2002-826AVG050MFBJ
Aluminum Polymer Capacitors, High Temperature 82µF 50V

Aluminum Polymer Capacitors, High Temperature 82µF 50V

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 826AVG050MFBJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
826AVG050MFBJ
Capacitors - Aluminum - Polymer Capacitors 826AVG050MFBJ
CAP ALUM POLY 82UF 20% 50V T/H

CAP ALUM POLY 82UF 20% 50V T/H

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 826AVG050MFBJ 826AVG050MFBJ 826AVG050MFBJ-ND 2002-826AVG050MFBJ 826AVG050MFBJ
Product Name Aluminum Polymer Aluminum Polymer Capacitor Aluminum - Polymer Capacitors Aluminum Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 82 microF 82 microF 82 microF 82 microF 82 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C473T010AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101462T075EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details