Cornell DubilierFilm Paper Film Capacitors824RSB850K4H
Description
For New Design: Yes
Capacitance: 820 nF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 900
ESR: 5.1 mΩ
RMS Current: —
Length: 32mm
Height: 33mm
Thickness: 18mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 820 nF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 900
ESR: 5.1 mΩ
RMS Current: —
Length: 32mm
Height: 33mm
Thickness: 18mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 824RSB850K4H is a radial lead, high-current, low-ESR polypropylene film capacitor rated for 850 VDC with an operating temperature range of -40°C to +85°C. It has a capacitance of 0.82 µF, a maximum dv/dt of 900 V/µs, and a typical ESR of 5.1 mΩ at 100 kHz and +25°C. The component measures 32 mm in length, 33 mm in height, and 18 mm in thickness, with 10.2 mm lead spacing and 1.2 mm lead diameter. It features double metallized film construction with internal series connections, a flame-retardant epoxy-coated plastic case (UL94V-0), and lead-free tinned copper leads. The insulation resistance is ≥30 GΩ·µF with 100 VDC applied, and self-inductance is less than 1 nH per mm of lead spacing.
Datasheet Summary Powered by GS/AI
The 824RSB850K4H is a radial lead, high-current, low-ESR polypropylene film capacitor rated for 850 VDC with an operating temperature range of -40°C to +85°C. It has a capacitance of 0.82 µF, a maximum dv/dt of 900 V/µs, and a typical ESR of 5.1 mΩ at 100 kHz and +25°C. The component measures 32 mm in length, 33 mm in height, and 18 mm in thickness, with 10.2 mm lead spacing and 1.2 mm lead diameter. It features double metallized film construction with internal series connections, a flame-retardant epoxy-coated plastic case (UL94V-0), and lead-free tinned copper leads. The insulation resistance is ≥30 GΩ·µF with 100 VDC applied, and self-inductance is less than 1 nH per mm of lead spacing.