Cornell DubilierFilm Paper Film Capacitors824RSB302K2R
Description
For New Design: Yes
Capacitance: 820 nF
Voltage DC: 3000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 930
ESR: 5.3 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 820 nF
Voltage DC: 3000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 930
ESR: 5.3 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 824RSB302K2R is a radial lead film capacitor designed for high pulse and rms current applications, such as induction heaters and switching power supplies. It features a polypropylene dielectric with double metallized film construction, flame-retardant epoxy resin coating (UL94V-0), and lead-free tinned copper leads. The part has a rated DC voltage of 3000 V, operates from -40°C to +85°C, and measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness. It has a capacitance of 0.82 µF, a maximum dv/dt of 930 V/µs, and a typical ESR of 5.3 mΩ at 100 kHz and 25°C, with 2 radial leads spaced 52.5 mm apart. Capacitance tolerance is ±10%, and insulation resistance is ≥30 GΩ·µF at 25°C. Self-inductance is less than 1 nH per mm of lead spacing.
Datasheet Summary Powered by GS/AI
The 824RSB302K2R is a radial lead film capacitor designed for high pulse and rms current applications, such as induction heaters and switching power supplies. It features a polypropylene dielectric with double metallized film construction, flame-retardant epoxy resin coating (UL94V-0), and lead-free tinned copper leads. The part has a rated DC voltage of 3000 V, operates from -40°C to +85°C, and measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness. It has a capacitance of 0.82 µF, a maximum dv/dt of 930 V/µs, and a typical ESR of 5.3 mΩ at 100 kHz and 25°C, with 2 radial leads spaced 52.5 mm apart. Capacitance tolerance is ±10%, and insulation resistance is ≥30 GΩ·µF at 25°C. Self-inductance is less than 1 nH per mm of lead spacing.