Cornell DubilierFilm Paper Film Capacitors824RSB252K4R
Description
For New Design: Yes
Capacitance: 820 nF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 930
ESR: —
RMS Current: —
Length: 58mm
Height: 45mm
Thickness: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 820 nF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 930
ESR: —
RMS Current: —
Length: 58mm
Height: 45mm
Thickness: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 824RSB252K4R is a radial lead, high current, low ESR film capacitor rated for 2500 VDC with a capacitance of 820 nF. It operates within a temperature range of -40°C to +85°C and has a maximum dv/dt of 930 V/µs. The physical dimensions are 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. The capacitor features double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. It supports 4 radial leads and is designed for applications such as switching power supplies and induction heaters.
Datasheet Summary Powered by GS/AI
The 824RSB252K4R is a radial lead, high current, low ESR film capacitor rated for 2500 VDC with a capacitance of 820 nF. It operates within a temperature range of -40°C to +85°C and has a maximum dv/dt of 930 V/µs. The physical dimensions are 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. The capacitor features double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. It supports 4 radial leads and is designed for applications such as switching power supplies and induction heaters.