Cornell Dubilier Film Paper Film Capacitors 824PSB252K4R

Description
For New Design: Yes Capacitance: 820 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 3 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 820 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 3 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 824PSB252K4R is a radial lead film capacitor with a rated DC voltage of 2500 V, capacitance of 0.82 µF, and a maximum dv/dt of 750 V/µs. It has an ESR of 3 mΩ at 100 kHz and 25°C, and a maximum RMS ripple current of 26.5 A at +70°C. The package dimensions are 57.5 mm × 50 mm × 35 mm with a lead spacing of 20.3 mm and 1.2 mm lead diameter, and it features four radial leads. The capacitor uses double metallized polypropylene film construction with a flame-retardant epoxy-coated plastic box (UL94V-0), and operates within a temperature range of -40°C to +100°C for the PSB variant. The insulation resistance is 30 GΩ·µF at 30000 MΩ·µF minimum. Long-term reliability includes 100,000 hours at WVDC and a failure rate of 300 per billion component hours.

Datasheet Summary
Powered by GS/AI

The 824PSB252K4R is a radial lead film capacitor with a rated DC voltage of 2500 V, capacitance of 0.82 µF, and a maximum dv/dt of 750 V/µs. It has an ESR of 3 mΩ at 100 kHz and 25°C, and a maximum RMS ripple current of 26.5 A at +70°C. The package dimensions are 57.5 mm × 50 mm × 35 mm with a lead spacing of 20.3 mm and 1.2 mm lead diameter, and it features four radial leads. The capacitor uses double metallized polypropylene film construction with a flame-retardant epoxy-coated plastic box (UL94V-0), and operates within a temperature range of -40°C to +100°C for the PSB variant. The insulation resistance is 30 GΩ·µF at 30000 MΩ·µF minimum. Long-term reliability includes 100,000 hours at WVDC and a failure rate of 300 per billion component hours.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 824PSB252K4R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
824PSB252K4R
Film Paper Film Capacitors 824PSB252K4R
For New Design: Yes Capacitance: 820 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 750 ESR: 3 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
  • For New Design: Yes
  • Capacitance: 820 nF
  • Voltage DC: 2500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 750
  • ESR: 3 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 50mm
  • Thickness: 35mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 824PSB252K4R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
824PSB252K4R
Capacitors - Film Capacitors 824PSB252K4R
CAP FILM 0.82UF 10% 2.5KVDC RAD

CAP FILM 0.82UF 10% 2.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 824PSB252K4R 824PSB252K4R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.8200 microF 0.8200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C133U150CF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C563U063CD0D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101902U040AB1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details