Cornell Dubilier Film Paper Film Capacitors 824PSB202K4R

Description
For New Design: Yes Capacitance: 820 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 930 ESR: 3.2 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 820 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 930 ESR: 3.2 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 824PSB202K4R is a radial lead, high current, low ESR film capacitor for power semiconductor protection in switching power supplies and induction heaters. It has a DC voltage rating of 2000 V, capacitance of 0.82 µF, maximum dv/dt of 930 V/µs, and an ESR of 3.2 mΩ at 100 kHz and 25°C. The device measures 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 52.5 mm and 1.2 mm lead diameter. It is rated for an operating temperature range of -40°C to +100°C, has a capacitance tolerance of ±10%, and uses double metallized polypropylene film construction with flame-retardant epoxy coating. It has four radial leads and complies with UL94V-0 flammability rating.

Datasheet Summary
Powered by GS/AI

The 824PSB202K4R is a radial lead, high current, low ESR film capacitor for power semiconductor protection in switching power supplies and induction heaters. It has a DC voltage rating of 2000 V, capacitance of 0.82 µF, maximum dv/dt of 930 V/µs, and an ESR of 3.2 mΩ at 100 kHz and 25°C. The device measures 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 52.5 mm and 1.2 mm lead diameter. It is rated for an operating temperature range of -40°C to +100°C, has a capacitance tolerance of ±10%, and uses double metallized polypropylene film construction with flame-retardant epoxy coating. It has four radial leads and complies with UL94V-0 flammability rating.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 824PSB202K4R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
824PSB202K4R
Film Paper Film Capacitors 824PSB202K4R
For New Design: Yes Capacitance: 820 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 930 ESR: 3.2 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 820 nF
  • Voltage DC: 2000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 930
  • ESR: 3.2 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 824PSB202K4R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
824PSB202K4R
Capacitors - Film Capacitors 824PSB202K4R
CAP FILM 0.82UF 10% 2KVDC RADIAL

CAP FILM 0.82UF 10% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 824PSB202K4R 824PSB202K4R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.8200 microF 0.8200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 104MKP275KC - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Film Paper Film Capacitors - 103PPB162KB - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details