The 824PPS252KS is an axial lead film capacitor designed for high voltage, high dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 2500 V, a capacitance of 0.82 µF, and a maximum RMS ripple current of 14 A at 100 kHz and 25°C. The capacitor measures 38.5 mm in diameter by 59 mm in length. It uses a metallized polypropylene film construction with flame-retardant polyester tape and epoxy resin end fill. The operating temperature range is -40°C to +85°C. The capacitor meets a dielectric strength of 5000 VDC applied for 2 seconds between terminals and case. Its dissipation factor is less than 0.0001 at 1 kHz and 25°C, and insulation resistance exceeds 30 GΩ·µF at 25°C. Self-inductance is less than 1 nH per mm of body and lead length.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 824PPS252KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |