The 824PMB850KA# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 850 VDC and a capacitance of 0.82 µF. It features flame-retardant plastic casing with epoxy resin (UL94V-0), lead-free tinned copper leads, and a case size of 42 × 32 × 17 mm. Operating temperature range is -40°C to +100°C for PMB variants, with dielectric strength of 3 kVAC between terminals and case for 60 seconds at 25°C. Capacitance tolerance is ±10% at 1 kHz and 25°C, and dissipation factor is 0.07% at 1 kHz and 25°C. Insulation resistance is 30,000 MΩ·µF at 25°C with 100 VDC applied. Self-inductance is less than 1 nH per mm of lead spacing. Life expectancy is 30,000 hours at rated AC voltage.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 824PMB850KA# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |