The 824PMB850K# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 850 VDC and 820 nF capacitance. It features a 42.5 mm length, 32 mm height, and 17 mm thickness with a top-mounted lug configuration. The capacitor operates within a temperature range of -40°C to +100°C for PMB variants, with a dissipation factor of 0.07% at 1 kHz and 25°C, and an insulation resistance of at least 30 GΩ·µF at 25°C. Dielectric strength is rated at 3 kVAC between terminals and case for 60 seconds. Construction includes double metallized film with internal series connections and a flame-retardant epoxy-coated plastic box (UL94V-0). The part has lead-free tinned copper terminals and self-inductance less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 824PMB850K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |