The 824PMB202K# is a metallized polypropylene film capacitor for power semiconductor snubber applications, rated for 2000 VDC and 700 VAC, with a capacitance of 0.82 µF. It features lug terminals, a flame-retardant epoxy-coated plastic box (UL94V-0), and lead-free tinned copper leads. The component measures 57.5 mm in length, 45 mm in height, and 30 mm in thickness. It operates within a temperature range of -40°C to +100°C, with a dissipation factor of 0.07% at 1 kHz and 25°C, and an insulation resistance of 30 GΩ·µF. The dielectric is polypropylene with internal series connections, and the part meets a life expectancy of 100,000 hours at rated DC voltage. The capacitance tolerance is ±10%, and self-inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 824PMB202K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |