The 824MKP275KG is a Class X2 metalized polypropylene film capacitor for across-the-line EMI suppression, rated at 275 VAC and 1200 V peak voltage. It has a capacitance of 0.82 µF, with a dv/dt rating of 180 V/µs. Dimensions are 26 mm × 17 mm × 8 mm, with a 22.5 mm lead spacing and 0.8 mm lead diameter. It operates from -40°C to +110°C and meets UL, CSA, VDE, and CQC safety standards. The casing is flame-retardant epoxy-filled plastic (UL94V-0) with lead-free tinned leads. Capacitance tolerance is ±10% at 1 kHz and 20°C. Dissipation factor is ≤0.1% at 1 kHz and 20°C. Insulation resistance exceeds 5000 MΩ at 100 VDC. Dielectric strength is 2050 VDC between terminals and case for 60 seconds. Life test conditions include 1000 hours at 110°C with 125% rated voltage. Impulse voltage handling is 2500 VDC for this capacitance level.
X2 And Arc Suppression
Boxed Metallized Polypropylene Film Capacitors 0.82µF
0.82µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
CAP FILM 0.82UF 10% 310VAC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 824MKP275KG | 2002-824MKP275KG | 824MKP275KG-ND | 824MKP275KG |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.8200 microF | 0.8200 microF | 0.8200 microF | 0.8200 microF |