Knowles Speakers & Transducers 8101-254086

Description
Speakers & Transducers RECEIVER
Description
Speakers & Transducers RECEIVER

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
8101-254086
Speakers & Transducers 8101-254086
Speakers & Transducers RECEIVER

Speakers & Transducers RECEIVER

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number 8101-254086
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speaker Drivers - 526832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 1.54 inch (39 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - SDC22WP - MISCO
Specs
Nominal Power 5 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details