The 806FSR330XTJG is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 330 VDC, capacitance of 80 µF, maximum ESR of 1.105 Ω at 120 Hz and 20°C, and physical dimensions of 12.5 mm in diameter by 20 mm in length. It operates within a temperature range of -20°C to +55°C, meets JIS 2365 compliance, has a dissipation factor of 0.06 at 120 Hz and 25°C, and is rated for 5000 flashes at rated voltage with a discharge resistance of 0.7Ω to 1.0Ω. Capacitance change is limited to less than 10% of the initial value after flash cycling and 500 hours of shelf life at 55°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 806FSR330XTJG |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |