The 806FSL360XBF is a photoflash aluminum electrolytic capacitor designed for emergency and signal lighting applications. It operates at a rated voltage of 360 WVDC with a surge voltage of 450 SVDC, has a capacitance of 80 µF, and an ESR of 1.45137 Ω at 20°C and 120 Hz. Its dimensions are 22 mm in diameter by 40 mm in length, and it is rated for operation between -20°C and +70°C. The capacitance tolerance is -10% to +20% at 120 Hz and 25°C, with a dissipation factor of 0.07 at 25°C and 120 Hz. The capacitor supports 1 million flashes at rated voltage under specified discharge conditions and maintains performance after 500 hours at 70°C with no applied voltage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 806FSL360XBF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |