The 805RMB700K# is a metallized polypropylene snubber capacitor for power semiconductor applications, rated at 700 VDC and 8 µF. It has a case size of 57.5 mm × 57.5 mm × 38 mm with lug terminals spaced 57.5 mm apart and 8 mm lead spacing. Operating temperature range is -40°C to +85°C. Construction uses double metallized film with internal series connections, enclosed in a UL94V-0 flame-retardant epoxy resin package. Capacitance tolerance is ±10% (±5% optional), dissipation factor at 1 kHz and 25°C is ≤0.07%, and self-inductance is <1 nH per mm of lead spacing. Insulation resistance is ≥30 GΩ·µF at 25°C under 100 VDC. Dielectric strength is 3 kVAC between terminals and case for 60 seconds. Life expectancy is 30,000 hours at rated AC voltage, with capacitance change <3% over life. Temperature coefficient is -200 to +100 ppm/°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 805RMB700K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |