The 7P701V330A042 is an aluminum electrolytic photoflash capacitor rated for 330 Vdc with a capacitance of 700 µF, designed for high-energy applications requiring over 100,000 discharges. It has a diameter of 35 mm and a length of 40 mm, with solder-lug terminals. The operating temperature range is from -20 °C to +55 °C, with a maximum ESR of 0.284 Ω at +25 °C and 120 Hz. Energy density exceeds 1 J/cc, and it uses PVC or PET sleeving. The part meets the Type 7P series specifications for shock, vibration, and shelf life testing.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 330V POLAR
55 °C Photoflash, High-Energy, Long Life, Aluminum
PHOTOFLASH
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7P701V330A042 | 7P701V330A042 | 338-7P701V330A042-ND | 2002-7P701V330A042 | 7P701V330A042 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -20 to 55 C (-4 to 131 F) | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 700 microF | 700 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |