The 7P601V330K042 is an aluminum electrolytic photoflash capacitor rated for 330 Vdc with a capacitance of 600 µF, designed for high-energy, long-life applications requiring over 100,000 discharges. It has a snap-in terminal configuration, a diameter of 30 mm, and a length of 40 mm. The capacitor operates within a temperature range of -20 °C to +55 °C, with a maximum ESR of 0.332 Ω at 25 °C and 120 Hz, and a dissipation factor of 15% max. The case is sleeved in PVC or PET (PET for date codes after December 2019).
55 °C Photoflash, High-Energy, Long Life, Aluminum
CAP ALUM 330V POLAR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
PHOTOFLASH
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7P601V330K042 | 2002-7P601V330K042 | 338-7P601V330K042-ND | 7P601V330K042 | 7P601V330K042 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) | -20 to 55 C (-4 to 131 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 600 microF | 600 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |