The 7P451V360A022 is a photoflash aluminum electrolytic capacitor rated for 360 Vdc with a capacitance of 450 µF, featuring solder-lug terminals and a case diameter of 35 mm with a length of 30 mm. It supports a minimum of 100,000 full discharges, operates within a temperature range of −20 °C to +55 °C, and exhibits a maximum ESR of 0.442 Ω at 25 °C and 120 Hz. The capacitor meets the high-energy density standard of over 1 joule per cubic centimeter and is designed for long-life photoflash applications with a capacitance tolerance of −10% to +20%.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
55 °C Photoflash, High-Energy, Long Life, Aluminum
PHOTOFLASH
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7P451V360A022 | 7P451V360A022 | 2002-7P451V360A022 | 7P451V360A022 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 450 microF | 450 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |