The 7P351V360K022 is a 350 µF, 360 Vdc aluminum electrolytic photoflash capacitor with solder-lug terminals, designed for high-energy, long-life applications requiring over 100,000 full discharges. It has a maximum ESR of 0.568 Ω at +25 °C and 120 Hz, a diameter of 30 mm, and a length of 30 mm. The capacitor operates within a temperature range of -20 °C to +55 °C and meets the specified discharge life, capacitance tolerance of -10% to +20%, and dissipation factor of 15% max. at 25 °C and 120 Hz.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
55 °C Photoflash, High-Energy, Long Life, Aluminum
PHOTOFLASH
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7P351V360K022 | 7P351V360K022 | 2002-7P351V360K022 | 7P351V360K022 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 350 microF | 350 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |