The 7P351V360A012 is a high-energy aluminum electrolytic photoflash capacitor rated for 360 Vdc with a capacitance of 350 µF, designed for over 100,000 flash cycles. It features solder-lug terminals, a diameter of 35 mm, and a length of 25 mm. The capacitor operates within a temperature range of -20 °C to +55 °C, has a maximum ESR of 0.568 Ω at +25 °C and 120 Hz, and uses PET sleeving for insulation.
55 °C Photoflash, High-Energy, Long Life, Aluminum
PHOTOFLASH
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 7P351V360A012 | 2002-7P351V360A012 | 7P351V360A012 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 350 microF | 350 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |