The Type 7P351V330K022 is an aluminum electrolytic photoflash capacitor rated for 330 Vdc with a capacitance of 350 µF, featuring snap-in terminals and a PVC sleeve. It measures 30 mm in diameter and 30 mm in length, supports up to 100,000 flash discharges, and operates within a temperature range of -20 °C to +55 °C. The maximum ESR at +25 °C and 120 Hz is 0.568 Ω.
55 °C Photoflash, High-Energy, Long Life, Aluminum
PHOTOFLASH
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 7P351V330K022 | 2002-7P351V330K022 | 7P351V330K022 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 350 microF | 350 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |