The 7P152V360A072 is a high-energy aluminum electrolytic photoflash capacitor rated for 360 Vdc, with a capacitance of 1500 µF and a tolerance of -10% to +20%. It features solder-lug terminals, a diameter of 35 mm, and a length of 70 mm. The capacitor is designed for more than 100,000 flash discharges and exhibits an energy density exceeding 1 joule per cubic centimeter. It operates within a temperature range of -20 °C to +55 °C and has a maximum ESR of 0.133 Ω at +25 °C and 120 Hz. The casing is insulated with PET sleeve material for date codes after December 2019.
55 °C Photoflash, High-Energy, Long Life, Aluminum
PHOTOFLASH
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 7P152V360A072 | 2002-7P152V360A072 | 7P152V360A072 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1500 microF | 1500 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |