The 7P102V330N042 is a high-energy aluminum electrolytic photoflash capacitor rated for 330 Vdc with a capacitance of 1000 µF and snap-in terminals. It measures 40 mm in diameter and 40 mm in length, and is designed for more than 100,000 full discharges. Operating temperature ranges from -20 °C to +55 °C, with a maximum ESR of 0.199 Ω at +25 °C and 120 Hz. The capacitor uses PVC sleeving and meets the industry-leading energy density of over 1 joule per cc.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
55 °C Photoflash, High-Energy, Long Life, Aluminum
CAP ALUM 330V POLAR
PHOTOFLASH
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7P102V330N042 | 7P102V330N042 | 2002-7P102V330N042 | 338-7P102V330N042-ND | 7P102V330N042 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) | -20 to 55 C (-4 to 131 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |