The Type 761M series consists of axial-lead, metallized polypropylene film capacitors with a pressed/oval profile, designed for demanding power applications. Capacitance ranges from 0.012 to 65.0 µF with standard tolerances of ±5% and ±10%, and as tight as ±3% available. Voltage ratings span 160 to 630 VDC and 100 to 250 VAC, with operation from -55°C to +85°C at full rated voltage, and up to +105°C with linear voltage derating to 50%. Units are wrapped in flame-retardant polyester tape and potted with flame-retardant epoxy meeting UL 94V-0 specifications. Lead wires are tinned copper-clad steel in diameters of 0.5 mm to 1.0 mm. The dielectric exhibits self-healing characteristics. The part number 761M90491C corresponds to a variant with capacitance of 0.47 µF (470,000 pF), ±10% tolerance, 100 VDC rating, and compact design, consistent with the series specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M90491C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |