The Type 761M series consists of axial-lead, metallized polypropylene film capacitors with a pressed/oval profile, designed for demanding power applications. Capacitance ranges from 0.012 to 65.0 µF with standard tolerances of ±5% and ±10%, and voltage ratings from 160 to 630 VDC and 100 to 250 VAC. Units operate from -55°C to +85°C at full rated voltage, with operation up to +105°C requiring linear voltage derating to 50% of the +85°C rating. The dielectric is metallized polypropylene film with self-healing properties, non-inductively wound in a single-section design. Leads are tinned copper-clad steel in diameters of 0.5 mm to 1.0 mm (AWG 24 to 18). Encapsulation uses flame-retardant polyester tape and epoxy meeting UL 510 and UL 94V-0 specifications. The part number 761M90451 is not explicitly listed, but the series features apply to all variants.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M90451 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |