The Type 761M series consists of axial-lead, metallized polypropylene film capacitors with a non-inductive winding design, rated for DC voltages from 160 to 630 VDC and AC voltages from 100 to 250 VAC. Units operate from -55°C to +85°C at full rated voltage, with linear voltage derating to 50% at +105°C. Capacitance ranges from 0.012 to 65.0 µF with standard tolerances of ±5% and ±10%, and ±3% available. The capacitors feature tin-plated copper-clad steel leads in diameters of 0.5 to 1.0 mm and are encapsulated in flame-retardant epoxy meeting UL94V-0 and wrapped in flame-retardant polyester tape meeting UL510 specifications. The metallized film exhibits self-healing properties under dielectric fault conditions. The part number 761M60491C corresponds to a member of this series with a capacitance of 0.06 µF, ±10% tolerance, 630 VDC rating, and compact form factor.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M60491C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |