The Type 761M series consists of axial-lead, metallized polypropylene film capacitors designed for demanding power applications, with non-inductive winding and flame-retardant polyester wrapping and epoxy potting meeting UL 94V-0 specifications. Units operate at full rated voltage from -55°C to +85°C, and up to +105°C with linear voltage derating to 50% of the +85°C rating. Capacitance ranges from 0.012 µF to 65.0 µF with standard tolerances of ±5% and ±10%, and options down to ±3%. DC voltage ratings span 160 V to 630 V, with AC voltage ratings from 100 V to 250 V. The capacitors feature tinned copper-clad steel leads in diameters from 0.5 mm to 1.0 mm (24 to 18 AWG). The part number 761M56491C indicates a 0.56 µF capacitor, ±10% tolerance, 100 V DC rating, and compact design, consistent with the series' part numbering system.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M56491C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |