The Type 761M series comprises axial-lead metallized polypropylene film capacitors for power applications, featuring non-inductive winding, flame-retardant polyester wrapping, and UL94V-0 epoxy potting. Operating temperature ranges from -55°C to +85°C, with optional operation to +105°C at 50% voltage derating. Capacitance values span 0.012 µF to 65.0 µF with ±3%, ±5%, or ±10% tolerances. DC voltage ratings range from 160 V to 630 V; AC ratings from 100 V to 250 V. Tinned copper-clad steel leads are available in diameters of 0.5 mm to 1.0 mm. The part 761M50491C conforms to the series with 0.5 µF capacitance, ±10% tolerance, 100 V DC rating, and compact design.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M50491C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |