The Type 761M series consists of axial-lead metallized polypropylene film capacitors designed for demanding power applications, with a capacitance range of 0.012 to 65.0 µF and DC voltage ratings from 160 to 630 VDC. Units operate at full rated voltage from -55°C to +85°C, with voltage linearly derated to 50% of the +85°C rating at +105°C. Capacitance tolerances are ±3%, ±5%, and ±10%. The capacitors feature non-inductive winding, flame-retardant polyester wrapping meeting UL510 standards, and flame-retardant epoxy potting meeting UL94V-0 specifications. Lead wires are tin-plated copper-clad steel in diameters of 0.5 mm (24 AWG), 0.6 mm (22 AWG), 0.8 mm (20 AWG), or 1.0 mm (18 AWG). The dielectric exhibits self-healing properties. DC dielectric withstand voltage is 200% of rated voltage for 2 minutes. The series is tested for lead bending, lead pull, humidity, and long-term voltage endurance at +85°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M47451C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |