The Type 761M series consists of axial-lead, metallized polypropylene film capacitors with a non-inductive winding design, rated for operating temperatures from -55°C to +85°C at full voltage, and up to +105°C with linear voltage derating to 50% of the rated value. Capacitance ranges from 0.012 µF to 65.0 µF with standard tolerances of ±5% and ±10%, and ±3% available. Voltage ratings span 100 to 250 VAC and 160 to 630 VDC. The units are encapsulated with flame-retardant polyester tape and epoxy meeting UL94V-0 specifications. Lead termination options include tinned copper-clad steel wires in diameters from 0.5 mm to 1.0 mm. The capacitors feature self-healing properties and withstand 200% of rated DC voltage for two minutes. The part number 761M43451C fits within this series, indicating a 4.5 µF capacitance at 400 VDC with ±3% tolerance and a compact design.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M43451C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |