The Type 761M series consists of axial-lead, metallized polypropylene film capacitors designed for demanding power applications. Units are non-inductively wound with a single-section design and feature flame-retardant polyester tape wrapping and flame-retardant epoxy potting meeting UL94V-0 specifications. Capacitance ranges from 0.012 µF to 65.0 µF with standard tolerances of ±5% and ±10%, and voltages from 100 VAC to 630 VDC. Operating temperature range is -55°C to +85°C at full rated voltage, with derated operation up to +105°C. Lead wires are tinned copper-clad steel in diameters of 0.5 mm to 1.0 mm (AWG 24 to 18). The capacitors exhibit self-healing properties due to the metallized film construction. Insulation resistance is minimum 40,000 MΩ·µF at +25°C for capacitance values ≤ 0.5 µF and 200,000 MΩ·µF for values > 0.5 µF. They meet UL510 specifications for encapsulation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M39551C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |