The Type 761M series consists of axial-lead, metallized polypropylene film capacitors with a non-inductive winding design, operating from -55°C to +85°C at rated voltage, and up to +105°C with linear voltage derating to 50% of the rated value. Capacitance ranges from 0.012 µF to 65.0 µF with standard tolerances of ±5% and ±10%, and optional ±3%. Voltage ratings include 160 VDC to 630 VDC and 100 VAC to 250 VAC. Units feature tin-plated copper-clad steel leads in diameters from 0.5 mm to 1.0 mm (24 AWG to 18 AWG) and are encapsulated with flame-retardant polyester tape and epoxy meeting UL 94V-0 specifications. The capacitors exhibit self-healing properties and meet UL 510 standards for encapsulation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M33451C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |