The Type 761M series consists of axial-lead, metallized polypropylene film capacitors with a non-inductive winding design, rated for operating temperatures from -55°C to +85°C at full voltage, and up to +105°C with linear voltage derating to 50% of the rated value. Capacitance ranges from 0.012 µF to 65.0 µF with tolerances of ±3%, ±5%, or ±10%. Voltage ratings are 100 VAC to 250 VAC and 160 VDC to 630 VDC. Units are encapsulated in flame-retardant polyester tape and epoxy meeting UL94V-0 specifications, with tinned copper-clad steel leads in diameters of 0.5 mm to 1.0 mm (24 AWG to 18 AWG). The dielectric exhibits self-healing properties. The part number 761M30591C indicates a compact design (C suffix), ±3% tolerance, 10 µF capacitance, 250 VDC rating, consistent with the series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M30591C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |