The Type 761M series consists of axial-lead, metallized polypropylene film capacitors with a non-inductive winding design, rated for operation from -55°C to +85°C at full voltage, and up to +105°C with linear voltage derating to 50% of the rated value. Capacitance ranges from 0.012 µF to 65.0 µF with tolerances of ±3%, ±5%, or ±10%. Voltage ratings include 160 VDC to 630 VDC and 100 VAC to 250 VAC. Units are wrapped in flame-retardant polyester tape and potted with flame-retardant epoxy meeting UL 94V-0 specifications. Lead wires are tinned copper-clad steel, available in diameters from 0.5 mm to 1.0 mm (24 to 18 AWG). The dielectric self-healing capability is inherent in the metallized film construction. All units withstand 200% of rated DC voltage for 2 minutes and meethumidity, pull, and bend test requirements without damage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M25491 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |