The Type 761M series comprises axial-leaded metallized polypropylene film capacitors for high-reliability power applications, with non-inductive wound construction and flame-retardant encapsulation meeting UL 94V-0. Units operate at full rated voltage from -55°C to +85°C, and up to +105°C with linear voltage derating to 50%. Capacitance ranges from 0.012 to 65.0 µF, with tolerances of ±3%, ±5%, or ±10%. Voltage ratings are 160 to 630 VDC and 100 to 250 VAC. Tinned copper-clad steel leads are available in diameters from 0.5 mm to 1.0 mm. The part 761M22491C identifies a 0.22 µF unit at ±10% tolerance and 250 VDC in compact format. Insulation resistance is a minimum of 40,000 MΩ-µF at +25°C and 20,000 MΩ-µF at +85°C. Packaging complies with UL 510 specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M22491C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |