The Type 761M series consists of axial-lead, metallized polypropylene film capacitors with a non-inductive winding design, rated for operating temperatures from -55°C to +85°C at full voltage, and up to +105°C with voltage derated linearly to 50% of the rated value. Capacitance ranges from 0.012 µF to 65.0 µF with standard tolerances of ±5% and ±10%, and ±3% available. Voltage ratings span 160 VDC to 630 VDC and 100 VAC to 250 VAC. Units feature tin-plated copper-clad steel leads in diameters from 0.5 mm to 1.0 mm (24 to 18 AWG), encapsulated in flame-retardant polyester tape and epoxy meeting UL 94V-0 and UL 510 standards. The part number 761M15591C indicates a 1.5 µF capacitance with ±10% tolerance, 100 VDC rating, and compact form factor, consistent with the series' ordering format. All units exhibit self-healing properties due to metallized film construction.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M15591C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |