The 761M series comprises axial-lead, metallized polypropylene film capacitors designed for demanding power applications, with non-inductive winding and self-healing properties. Capacitance ranges from 0.012 to 65.0 µF with standard tolerances of ±5% and ±10%, and values as tight as ±3% available. Rated DC voltage ranges from 160 to 630 VDC, with AC voltage ratings from 100 to 250 VAC. Operation is supported from -55°C to +85°C at full rated voltage, with linear voltage derating to 50% at +105°C. Units feature tin-plated copper-clad steel leads in diameters of 0.5 mm to 1.0 mm (24 to 18 AWG). Encapsulation uses flame-retardant polyester tape and epoxy meeting UL94V-0 standards. The part 761M12591C corresponds to a capacitance of 12 µF, ±10% tolerance, 250 VDC rating, and a compact form factor, consistent with the series design.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M12591C |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |