The Type 761M series consists of axial-lead, metallized polypropylene film capacitors designed for demanding power applications, featuring a non-inductive winding and flame-retardant polyester wrapping with flame-retardant epoxy potting that meets UL94V-0 specifications. Capacitance ranges from 0.012 to 65.0 µF with standard tolerances of ±5% and ±10%, and voltage ratings from 100 to 250 VAC or 160 to 630 VDC. Units operate from -55°C to +85°C at full rated voltage, with derating to 50% of rated voltage permitted up to +105°C. Leads are tinned copper-clad steel in sizes from #24 to #18 AWG. The component is tested to withstand 200% of rated DC voltage for 2 minutes and meets humidity, lead bend, and lead pull tests with no damage. Dissipation factor varies with capacitance and frequency; specific values require consultation. Units are encapsulated in flame-retardant materials and exhibit self-healing properties under dielectric faults.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 761M12591 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |